DS/EN 14035-3

Fireworks - Part 3: Aerial wheels - Specification and test methods

inactive, Most Current
Organization: DS
Publication Date: 29 September 2004
Status: inactive
Page Count: 34
ICS Code (Explosives. Pyrotechnics and fireworks): 71.100.30
scope:

This document specifies requirements for the construction, performance, primary packaging and labelling of aerial wheels and the corresponding test methods. It is applicable to fireworks which are classified as aerial wheels in category 3 in EN 14035-2 and which are supplied together with a launching device.

Document History

DS/EN 14035-3
September 29, 2004
Fireworks - Part 3: Aerial wheels - Specification and test methods
This document specifies requirements for the construction, performance, primary packaging and labelling of aerial wheels and the corresponding test methods. It is applicable to fireworks which are...

References

Advertisement