DSF/FPREN 50288-10-2

Multi-element metallic cables used in analogue and digital communication and control - Part 10-2: Sectional specification for screened cables characterized from 1 MHz up to 500 MHz for work area, patch cord and data centre applications

pending
Organization: DS
Status: pending
Page Count: 19
ICS Code (Coaxial cables. Waveguides): 33.120.10
ICS Code (Wires and symmetrical cables): 33.120.20
scope:

EN 50288-10-1 is a sectional specification for screened cables, characterised from 1 MHz up to 500 MHz, to be as work area cables to connect a telecommunications outlet to the terminal equipment and for patch cord cables to establish connections on a patch panel as defined in EN 50173. Work area and data centres cables may also be used as patch cord cables in any distributor of a generic building wiring system to interconnect with equipment or to cross-connect between cabling systems. This sectional specification contains the electrical, mechanical, transmission and environmental performance characteristics and requirements of the cables when tested in accordance with the referenced test methods. This sectional specification is to be read in conjunction with EN 50288-1, which contains the essential provisions for its application. The cables covered in this sectional specification are intended to operate with voltages and currents normally encountered in communications systems. These cables are not intended to be used in conjunction with low impedance sources, for example the electrical power supplies of public utility mains.

Document History

September 17, 2015
Multi-element metallic cables used in analogue and digital communication and control - Part 10-2: Sectional specification for screened cables characterized from 1 MHz up to 500 MHz for work area, patch cord and data centre applications
This sectional specification covers screened cables, characterised from 1 MHz up to 500 MHz, to be used to construct cords for use in cabling specified in the EN 50173 series of standards. The...
DSF/FPREN 50288-10-2
Multi-element metallic cables used in analogue and digital communication and control - Part 10-2: Sectional specification for screened cables characterized from 1 MHz up to 500 MHz for work area, patch cord and data centre applications
EN 50288-10-1 is a sectional specification for screened cables, characterised from 1 MHz up to 500 MHz, to be as work area cables to connect a telecommunications outlet to the terminal equipment and...
Advertisement