DSF/PREN 16798-11

Energy performance of buildings - Module M4-3 - Calculation of the design cooling load

pending, Most Current
Organization: DS
Status: pending
Page Count: 14
ICS Code (Ventilation and air-conditioning systems): 91.140.30
ICS Code (Thermal insulation of buildings): 91.120.10
scope:

Table 1 shows the relative position of this standard within the EN EPB set of standards. (...) The scope of this standard is to specify the calculation method and the boundary conditions for: - the sensible design cooling load of a thermal zone; - the conditions of the supply air to provide the necessary humidification and dehumidification of a thermal zone; - the design heating load of a thermal zone, using an hourly calculation interval; - the design heating load on sub system level, using an hourly calculation interval. The simplified calculation method for the design heat load is given in prEN 12831-1.

Document History

DSF/PREN 16798-11
Energy performance of buildings - Module M4-3 - Calculation of the design cooling load
Table 1 shows the relative position of this standard within the EN EPB set of standards. (...) The scope of this standard is to specify the calculation method and the boundary conditions for: - the...
Advertisement