DLA - DSCC-VID-V62/03632 REV C

MICROCIRCUIT, LINEAR, FAST-TRANSIENTRESPONSE 1-A LOW DROPOUT VOLTAGE REGULATORS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 9 April 2015
Status: inactive
Page Count: 13
scope:

This drawing documents the general requirements of a fast-transient-response1-A low dropout voltage regulators, with an operating temperature range of -40°C to +125°C (device types 01 to 09) and an extended operating temperature range of -55°C to +125°C (device types 10 and 11).

Document History

August 5, 2020
MICROCIRCUIT, LINEAR, FAST-TRANSIENT-RESPONSE 1-A LOW DROPOUT VOLTAGE REGULATORS, MONOLITHIC SILICON
Scope. This drawing documents the general requirements of a fast-transient-response1-A low dropout voltage regulators, with an operating temperature range of -40ºC to +125ºC (device types 01 to 09)...
DSCC-VID-V62/03632 REV C
April 9, 2015
MICROCIRCUIT, LINEAR, FAST-TRANSIENTRESPONSE 1-A LOW DROPOUT VOLTAGE REGULATORS, MONOLITHIC SILICON
This drawing documents the general requirements of a fast-transient-response1-A low dropout voltage regulators, with an operating temperature range of -40°C to +125°C (device types 01 to 09) and an...
March 19, 2009
MICROCIRCUIT, LINEAR, FAST-TRANSIENTRESPONSE 1-A LOW DROPOUT VOLTAGE REGULATORS, MONOLITHIC SILICON
This drawing documents the general requirements of a fast-transient-response1-A low dropout voltage regulators, with an operating temperature range of -40°C to +125°C (device types 01 to 09) and an...
December 8, 2008
MICROCIRCUIT, LINEAR, FAST-TRANSIENT-RESPONSE 1-A LOW DROPOUT VOLTAGE REGULATORS, MONOLITHIC SILICON
This drawing documents the general requirements of a fast-transient-response1-A low dropout voltage regulators, with an operating temperature range of -40°C to +125°C (device types 01 to 09) and an...
June 9, 2003
MICROCIRCUIT, LINEAR, FAST-TRANSIENT-RESPONSE 1-A LOW DROPOUT VOLTAGE REGULATORS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement