FMVSS - 49 CFR 571 208

Standard No. 208; Occupant crash protection

inactive
Organization: FMVSS
Publication Date: 1 October 2014
Status: inactive
Page Count: 95
scope:

This standard specifies performance requirements for the protection of vehicle occupants in crashes. S2. Purpose. The purpose of this standard is to reduce the number of deaths of vehicle occupants, and the severity of injuries, by specifying vehicle crashworthiness requirements in terms of forces and accelerations measured on anthropomorphic dummies in test crashes, and by specifying equipment requirements for active and passive restraint systems.

Application. (a) This standard applies to passenger cars, multipurpose passenger vehicles, trucks, and buses. In addition, S9, Pressure vessels and explosive devices, applies to vessels designed to contain a pressurized fluid or gas, and to explosive devices, for use in the above types of motor vehicles as part of a system designed to provide protection to occupants in the event of a crash.

(b) Notwithstanding any language to the contrary, any vehicle manufactured after March 19, 1997, and before September 1, 2006, that is subject to a dynamic crash test requirement conducted with unbelted dummies may meet the requirements specified in S5.1.2(a)(1), S5.1.2(a)(2), or S13 instead of the applicable unbelted requirement, unless the vehicle is certified to meet the requirements specified in S14.5, S15, S17, S19, S21, S23, and S25.

(c) For vehicles which are certified to meet the requirements specified in S13 instead of the otherwise applicable dynamic crash test requirement conducted with unbelted dummies, compliance with S13 shall, for purposes of Standards No. 201, 203 and 209, be deemed as compliance with the unbelted frontal barrier requirements of S5.1.2.

Document History

October 1, 2022
Standard No. 208; Occupant crash protection
This standard specifies performance requirements for the protection of vehicle occupants in crashes. Purpose. The purpose of this standard is to reduce the number of deaths of vehicle occupants,...
October 1, 2021
Standard No. 208; Occupant crash protection
This standard specifies performance requirements for the protection of vehicle occupants in crashes. Purpose. The purpose of this standard is to reduce the number of deaths of vehicle occupants,...
October 1, 2020
Standard No. 208; Occupant crash protection
This standard specifies performance requirements for the protection of vehicle occupants in crashes. Purpose. The purpose of this standard is to reduce the number of deaths of vehicle occupants,...
October 1, 2019
Standard No. 208; Occupant crash protection
This standard specifies performance requirements for the protection of vehicle occupants in crashes. Purpose. The purpose of this standard is to reduce the number of deaths of vehicle occupants,...
October 1, 2018
Standard No. 208; Occupant crash protection
This standard specifies performance requirements for the protection of vehicle occupants in crashes. Purpose. The purpose of this standard is to reduce the number of deaths of vehicle occupants, and...
October 1, 2017
Standard No. 208; Occupant crash protection
This standard specifies performance requirements for the protection of vehicle occupants in crashes. Purpose. The purpose of this standard is to reduce the number of deaths of vehicle occupants,...
October 1, 2016
Standard No. 208; Occupant crash protection
This standard specifies performance requirements for the protection of vehicle occupants in crashes. Purpose. The purpose of this standard is to reduce the number of deaths of vehicle occupants, and...
October 1, 2015
Standard No. 208; Occupant crash protection
This standard specifies performance requirements for the protection of vehicle occupants in crashes. Purpose. The purpose of this standard is to reduce the number of deaths of vehicle occupants, and...
49 CFR 571 208
October 1, 2014
Standard No. 208; Occupant crash protection
This standard specifies performance requirements for the protection of vehicle occupants in crashes. S2. Purpose. The purpose of this standard is to reduce the number of deaths of vehicle occupants,...
October 1, 2013
Standard No. 208; Occupant crash protection
This standard specifies performance requirements for the protection of vehicle occupants in crashes.  Purpose. The purpose of this standard is to reduce the number of deaths of vehicle occupants,...
October 1, 2012
Standard No. 208; Occupant crash protection
This standard specifies performance requirements for the protection of vehicle occupants in crashes.  Purpose. The purpose of this standard is to reduce the number of deaths of vehicle occupants,...
October 1, 2011
Standard No. 208; Occupant crash protection
This standard specifies performance requirements for the protection of vehicle occupants in crashes. Purpose. The purpose of this standard is to reduce the number of deaths of vehicle occupants, and...
October 1, 2010
Standard No. 208; Occupant crash protection
This standard specifies performance requirements for the protection of vehicle occupants in crashes. Purpose. The purpose of this standard is to reduce the number of deaths of vehicle occupants, and...
October 1, 2009
Standard No. 208; Occupant crash protection
This standard specifies performance requirements for the protection of vehicle occupants in crashes. Purpose. The purpose of this standard is to reduce the number of deaths of vehicle occupants, and...

References

Advertisement