NPFC - MIL-V-45719
VALVES, CONTROL, HYDRAULIC
| Organization: | NPFC |
| Publication Date: | 3 February 1961 |
| Status: | inactive |
| Page Count: | 11 |
scope:
- This specification covers hydraulic control valves used on the Servicing Platform (Truck Mounted M280).
- The control valves covered by this specification shall be of one type and two classes as specified (see 6.2).
Class 1 - Valve, control, hydraulic, (Drawing 8136394) located on the azimuth control platform for azimuth rotation control and raising and lowering the Maintenance Platform (Truck Mounted M280).
Class 2 - Valve, control, hydraulic, (Drawing 8136395) located on the Maintenance Platform for raising or lowering the Maintenance Platform and azimuth rotation control (Truck Mounted M280).
intended Use:
Classes 1 and 2 valves are intended to control the azimuth rotation and raising and lowering the maintenance platform which is mounted on Truck M280. The location of the valves are specified on... View More
Document History