CEN - EN 16153
Light transmitting flat multiwall polycarbonate (PC) sheets for internal and external use in roofs, walls and ceilings - Requirements and test methods
| Organization: | CEN |
| Publication Date: | 1 March 2013 |
| Status: | active |
| Page Count: | 74 |
| ICS Code (Films and sheets): | 83.140.10 |
| ICS Code (Roofs): | 91.060.20 |
scope:
This European Standard specifies the requirements for light transmitting flat multiwall polycarbonate (PC) sheets for internal and external use in walls, roofs and ceilings.
This European Standard applies to light transmitting flat extruded multiwall PC sheets with or without functional layers (e.g. coating, co-extruded layer) made from PC-based or other materials, without filling materials.
It also specifies the test methods needed for the evaluation of conformity and marking of the sheets.
Document History