DSF/FPREN 62271-212
IEC 62271-212 Ed.1: High-voltage switchgear and controlgear - Part 212: Compact Equipment Assemblies for Distribution Substation (CEADS)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 72 |
scope:
This part of IEC 62271 specifies the service conditions, rated characteristics, general structural requirements and test methods of the assemblies of the main electrical functional units of a highvoltage/ low-voltage Distribution Substation, duly interconnected, for alternating current of rated operating voltages above 1 kV and up to and including 52 kV on the high-voltage side, service frequency 50 or 60 Hz. This assembly is to be cable-connected to the network, and intended for installation within an indoor or outdoor closed electrical operating area.
Document History