DSF/PREN ISO 4254-5

Agricultural machinery - Safety - Part 5: Power-driven soil-working machines (ISO/DIS 4254-5:2015)

pending
Organization: DS
Status: pending
Page Count: 26
ICS Code (Soil-working equipment): 65.060.20
scope:

This part of ISO 4254, intended to be used together with ISO 4254-1, specifies the safety requirements and their verification for the design and construction of mounted, semi-mounted and trailed power-driven soil-working machines used in agriculture. In addition, it specifies the type of information on safe working practices (including residual risks) to be provided by the manufacturer. This part of ISO 4254 deals with significant hazards (as listed in Annex A), hazardous situations and events relevant to power-driven soil-working machines used as intended and under the conditions foreseen by the manufacturer (see Clause 4). This part of ISO 4254 is not applicable to:
- spading machines;
- machines fitted with a retractable device making them capable of working between two successive plants in the same row. This part of ISO 4254 is not applicable to environmental hazards or electromagnetic compatibility. It is not applicable to hazards related to moving parts for power transmission, except for strength requirements for guards and barriers, nor to maintenance or repairs carried out by professional service personnel.

Document History

June 25, 2018
Agricultural machinery – Safety – Part 5: Power-driven soil-working machines (ISO 4254-5:2018)
ISO 4254-5:2018, intended to be used together with ISO 4254‑1, specifies the safety requirements and their verification for the design and construction of mounted, semi-mounted and trailed...
April 27, 2011
Agricultural machinery - Safety - Part 5: Power-driven soil-working machines
This part of ISO 4254, intended to be used together with ISO 4254-1, specifies the safety requirements and their verification for the design and construction of mounted, semi-mounted and trailed...
November 16, 2010
Agricultural machinery - Safety - Part 5: Power-driven soil-working machines
This part of ISO 4254, intended to be used together with ISO 4254-1, specifies the safety requirements and their verification for the design and construction of mounted, semi-mounted and trailed...
October 27, 2009
Agricultural machinery - Safety - Part 5: Power-driven soil-working machines
This part of ISO 4254, intended to be used together with ISO 4254-1, specifies the safety requirements and their verification for the design and construction of mounted, semi-mounted and trailed...
Agricultural machinery – Safety – Part 5: Power-driven soil-working machines (ISO/FDIS 4254-5:2017)
This part of ISO 4254, intended to be used together with ISO 4254-1, specifies the safety requirements and their verification for the design and construction of mounted, semi-mounted and trailed...
Agricultural machinery - Safety - Part 5: Power-driven soil-working machines (ISO/FDIS 4254-5:2007)
This standard specifies safety requirements and their verification for the design and construction of soil working machines, mounted or trailed, with tools powered by the engine of the tractor or by...
DSF/PREN ISO 4254-5
Agricultural machinery - Safety - Part 5: Power-driven soil-working machines (ISO/DIS 4254-5:2015)
This part of ISO 4254, intended to be used together with ISO 4254-1, specifies the safety requirements and their verification for the design and construction of mounted, semi-mounted and trailed...
Advertisement