CENELEC - CEN/TS 50594

Tumble dryers for commercial use - Methods for measuring the performance

inactive, Most Current
Organization: CENELEC
Publication Date: 1 April 2015
Status: inactive
Page Count: 62
ICS Code (Laundry appliances): 97.060
scope:

This Technical Specification is applicable to tumble dryers for commercial use of the automatic and non-automatic type, incorporating an electric or steam heating device. It also includes tumble dryers which use gas as a heating source with a reference to appropriate EN gas standards.

The object is to state and define the principal performance characteristics of tumble dryers for commercial use of interest to users and to describe standard methods for measuring these characteristics.

NOTE It does not apply to transfer tumble dryers or dryers with automatic loading and unloading.

Document History

CEN/TS 50594
April 1, 2015
Tumble dryers for commercial use - Methods for measuring the performance
This Technical Specification is applicable to tumble dryers for commercial use of the automatic and non-automatic type, incorporating an electric or steam heating device. It also includes tumble...

References

Advertisement