DS/EN 60045-1

Steam turbines – Part 1: Specifications

active, Most Current
Buy Now
Organization: DS
Publication Date: 1 August 2005
Status: active
Page Count: 50
ICS Code (Gas and steam turbines. Steam engines): 27.040
scope:

This part of IEC 60645 is applicable primarily to steam turbines driving generators for electrical power services. Some of its provisions are relevant to turbines for other applications. The purpose of this part is to make an intending purchaser aware of options and alternatives which he may wish to consider, and to enable him to state his technical requirements clearly to potential suppliers.

Document History

DS/EN 60045-1
August 1, 2005
Steam turbines – Part 1: Specifications
This part of IEC 60645 is applicable primarily to steam turbines driving generators for electrical power services. Some of its provisions are relevant to turbines for other applications. The purpose...
Steam turbines – Part 1: Specifications
This part of International Standard lEC 60045 is applicable primarily to land based horizontal steam turbines driving generators for electrical power services. Some of its provisions are relevant to...

References

Advertisement