CEN - EN ISO 5172

Gas welding equipment - Blowpipes for gas welding, heating and cutting - Specifications and tests

active, Most Current
Organization: CEN
Publication Date: 1 April 2006
Status: active
Page Count: 58
ICS Code (Welding equipment): 25.160.30
scope:

This I nternational S tandard specifies s pecifications and t ests f or b lowpipes f or g as welding, heating and cutting of metals. It applies to manual blowpipes for welding and heating with a nominal thermal power up to 32 000 kcal/h, and manual and machine cutting blowpipes with a cutting range up to 300 mm.

cutting of metals. It applies to manual blowpipes for welding and heating with a nominal thermal power

This International Standard does not apply to air-aspirated blowpipes which are covered in ISO 9012.

NOTE 1 Blowpipes with greater nominal thermal power or cutting range can also be tested in a ccordance with this International Standard if the test requirements are suitable.

NOTE 2 For the most common fuel gases, the corresponding flow rates are given in Table A.1.

NOTE 3 Examples of blowpipes are shown in Annex B, which also gives the terminology concerning these blowpipes. In addition to terms used in two of the three official ISO languages (English and French), this annex gives the

NOTE 1 Blowpipes with greater nominal thermal power or cutting range can also be tested in a ccordance with this International Standard if the test requirements are suitable.

NOTE 2 For the most common fuel gases, the corresponding flow rates are given in Table A.1.

NOTE 3 Examples of blowpipes are shown in Annex B, which also gives the terminology concerning these blowpipes.

In addition to terms used in two of the three official ISO languages (English and French), this annex gives the equivalent terms i n German; these are published under t he responsibility of the member b ody for Germany (DIN) and are given for information only. Only the terms and definitions given in the official languages can be considered as ISO terms.

Document History

EN ISO 5172
April 1, 2006
Gas welding equipment - Blowpipes for gas welding, heating and cutting - Specifications and tests
This I nternational S tandard specifies s pecifications and t ests f or b lowpipes f or g as welding, heating and cutting of metals. It applies to manual blowpipes for welding and heating with a...
April 1, 2006
Manual Blowpipes for Welding, Cutting and Heating - Specifications and Tests
A description is not available for this item.
April 1, 2006
Gas welding equipment - Blowpipes for gas welding, heating and cutting - Specifications and tests
This I nternational S tandard specifies s pecifications and t ests f or b lowpipes f or g as welding, heating and cutting of metals. It applies to manual blowpipes for welding and heating with a...
October 1, 1996
Manual Blowpipes for Welding, Cutting and Heating - Specifications and Tests
A description is not available for this item.

References

Advertisement