CENELEC - EN 50121-2

Railway applications - Electromagnetic compatibility - Part 2: Emission of the whole railway system to the outside world

inactive
Organization: CENELEC
Publication Date: 1 March 2015
Status: inactive
Page Count: 32
ICS Code (Railway engineering in general): 45.020
ICS Code (Electric traction equipment): 29.280
ICS Code (Emission): 33.100.10
scope:

This European Standard is intended to define the electromagnetic environment of the whole railway system including urban mass transit and light rail system. It describes the measurement method to verify the emissions, and gives the cartography values of the fields most frequently encountered.

This European standard specifies the emission limits of the whole railway system to the outside world.

The emission parameters refer to the particular measuring points defined in Clause 5. ese emissions should be assumed to exist at all points in the vertical planes which are 10 m from the centre lines of the outer electrified railway tracks, or 10 m from the fence of the substations.

Also, the zones above and below the railway system may be affected by electromagnetic emissions and particular cases shall be considered individually.

These specific provisions are to be used in conjunction with the general provisions in EN 50121-1:2015.

For existing railway lines, it is assumed that compliance with the emission requirements of EN 50121-3-1, EN 50121-3-2, EN 50121-4 and EN 50121-5 will ensure the compliance with the emission values given in this part.

For newly build railway systems it is best practice to provide compliance to the emission limits given in this part of the standard (to be defined in the EMC plan according to EN 50121-1).

Document History

January 1, 2017
Railway applications - Electromagnetic compatibility - Part 2: Emission of the whole railway system to the outside world
This European Standard is intended to define the electromagnetic environment of the whole railway system including urban mass transit and light rail system. It describes the measurement method to...
EN 50121-2
March 1, 2015
Railway applications - Electromagnetic compatibility - Part 2: Emission of the whole railway system to the outside world
This European Standard is intended to define the electromagnetic environment of the whole railway system including urban mass transit and light rail system. It describes the measurement method to...
July 1, 2006
Railway applications - Electromagnetic compatibility Part 2: Emission of the whole railway system to the outside world
A description is not available for this item.
July 1, 2006
Railway applications - Electromagnetic compatibility Part 2: Emission of the whole railway system to the outside world
A description is not available for this item.
September 1, 2000
Railway Applications - Electromagnetic Compatibility - Part 2: Emission of the Whole Railway System to the Outside World
A description is not available for this item.
February 1, 1996
Railway Applications - Electromagnetic Compatibility Part 2: Emission of the Whole Railway System to the Outside World
A description is not available for this item.

References

Advertisement