DSF/PREN 16867
Building hardware - Mechatronic door furniture - Requirements and test methods
| Organization: | DS |
| Status: | inactive |
| Page Count: | 65 |
| ICS Code (Building accessories): | 91.190 |
scope:
A mechatronic door furniture (MDF) fitted on the door set which gives the possibility to control the locking and/or release part in a door opening through an electronic authorisation means. This can be operable by credentials (ie card, code, biometric etc.) The mechatronic door furniture according to this standard is combined with locks according to EN 12209, EN 14846, prEN 15685 or is a part of an emergency exit devices according to EN 179, EN 1125 or prEN 13637. The mechatronic door furniture may be standalone or linkable to an external control system. The standard would allow classifying the mechatronic door furniture upon several characteristics such as category of use, durability, environmental, security, type of operating device. The suitability of the mechatronic door furniture for use on fire or smoke-door assemblies is determined by fire performance tests conducted in addition to the performance testing specified by this European standard, see Annex A. This European standard does not cover: Mechatronic cylinders according to EN 15684 Electromechanical operated locks and striking plates are according to EN 14846
Document History