SNV - SN ISO/IEC 90003

Software engineering - Guidelines for the application of ISO 9001:2008 to computer software

active, Most Current
Organization: SNV
Publication Date: 1 April 2015
Status: active
Page Count: 64
ICS Code (Quality management and quality assurance): 03.120.10
ICS Code (Software): 35.080
scope:

General

This International Standard provides guidance for organizations in the application of ISO 9001:2008 to the acquisition, supply, development, operation, and maintenance of computer software and related support services. It does not add to or otherwise change the requirements of ISO 9001:2008.

Annex A (informative) provides a table pointing to additional guidance in the implementation of ISO 9001:2008, available in ISO/IEC JTC 1/SC 7 and ISO/TC 176 International Standards.

The guidelines provided in this International Standard are not intended to be used as assessment criteria in quality management system registration/certification.

Document History

SN ISO/IEC 90003
April 1, 2015
Software engineering - Guidelines for the application of ISO 9001:2008 to computer software
General This International Standard provides guidance for organizations in the application of ISO 9001:2008 to the acquisition, supply, development, operation, and maintenance of computer software...
January 1, 2005
Software engineering - Guidelines for the application of ISO 9001:2000 to computer software (ISO/IEC 90003:2004)
A description is not available for this item.

References

Advertisement