SNV - SN EN ISO 12625-9
Tissue paper and tissue products - Part 9: Determination of ball burst strength
| Organization: | SNV |
| Publication Date: | 1 April 2015 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Paper and board): | 85.060 |
| ICS Code (Tissue paper): | 85.080.20 |
scope:
This part of ISO 12625 specifies a test method for the determination of the resistance to mechanical penetration (ball burst strength procedure) of tissue paper and tissue products.
Currently, two types of clamping devices are available on the market with two different diameters, one is with 50 mm and one is with 89 mm (see Annex B). This part of ISO 12625 applies for a 50 mm clamping device to be able to measure all sample sizes of tissue paper and tissue products and to be consistent with ISO 12625-11.
Document History