SNV - SN ISO 10791-6
Test conditions of machining centres - Part 6: Accuracy of feeds, speeds and interpolations
inactive
| Organization: | SNV |
| Publication Date: | 1 July 1998 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Machining centres): | 25.040.10 |
scope:
This part of ISO 10791 specifies, with reference to ISO 230-1, certain kinematic tests for machining centres, concerning the spindle speeds, the feeds of the individual NC linear axes and the accuracy of the paths described by the simultaneous movement of two or more NC linear and/or rotary axes (see clause 4).
Document History
July 1, 2015
Test conditions for machining centres - Part 6: Accuracy of speeds and interpolations
A description is not available for this item.
SN ISO 10791-6
July 1, 1998
Test conditions of machining centres - Part 6: Accuracy of feeds, speeds and interpolations
This part of ISO 10791 specifies, with reference to ISO 230-1, certain kinematic tests for machining centres, concerning the spindle speeds, the feeds of the individual NC linear axes and the...