CENELEC - EN 62790
Junction boxes for photovoltaic modules - Safety requirements and tests
| Organization: | CENELEC |
| Publication Date: | 1 March 2015 |
| Status: | inactive |
| Page Count: | 58 |
| ICS Code (Solar energy engineering): | 27.160 |
scope:
This International Standard describes safety requirements, constructional requirements and tests for junction boxes up to 1 500 V dc for use on photovoltaic modules according to class II of IEC 61140:2001.
This standard applies also to enclosures mounted on PV-modules containing electronic circuits for converting, controlling, monitoring or similar operations. Additional requirements concerning the relevant operations are applied under consideration of the environmental conditions of the PV-modules. This standard does not apply to the electronic circuits of these devices, for which other IEC-standards apply.
NOTE For junction boxes according to classes 0 and III of IEC
61140:2001, in photovoltaic-systems
Document History