DLA - SMD-5962-87769

MICROCIRCUIT, DIGITAL, BIPOLAR, DUAL LINE DRIVERS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 20 July 1988
Status: inactive
Page Count: 11
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 55121 Dual line drivers

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline E D-2 (16-lead, .840" × .3.10" × .200"), dual-in-line package 2 C-2 (20-terminal, .358" ×.358" × .100"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - - - - - - - - - - - −0.5 V dc minimum to +6.0 V dc maximum Input voltage range - - - - - - - - - - - - - - - - - - - - - - - −1.5 V dc at −12 mA to +6.0 V dc Storage temperature range - - - - - - - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/ - - - - - - - - - - - - - - - - - - 330mW Lead temperature (soldering, 10 seconds) - - - - - - - - - - - - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - - - - - - - - - +150°

Supply voltage range (VCC) - - - - - - - - - - - - - - - +4.75 V dc minimum to +5.25 V dc maximum Minimum high level input voltage (VIH) - - - - - - - - - 2.0 V dc Maximum low level input voltage (VTL) - - - - - - - - - 0.80V dc Case operating temperature range (TC) - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

October 1, 2020
MICROCIRCUIT, DIGITAL, BIPOLAR, DUAL LINE DRIVERS, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
January 4, 2016
MICROCIRCUIT, DIGITAL, BIPOLAR, DUAL LINE DRIVERS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
April 15, 2009
MICROCIRCUIT, DIGITAL, BIPOLAR, DUAL LINE DRIVERS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
September 12, 2001
MICROCIRCUIT, DIGITAL, BIPOLAR, DUAL LINE DRIVERS, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-87769
July 20, 1988
MICROCIRCUIT, DIGITAL, BIPOLAR, DUAL LINE DRIVERS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
Advertisement