DIN EN ISO 14362-1

Textiles - Methods for determination of certain aromatic amines derived from azo colorants - Part 1: Detection of the use of cetain azo colorants accessible with and without extracting the fibres (ISO/DIS 14362-1:2014); German and English version prEN ISO 14362-1:2015

inactive
Buy Now
Organization: DIN
Publication Date: 1 June 2015
Status: inactive
Page Count: 74
ICS Code (Textiles in general): 59.080.01

Document History

May 1, 2017
Textilien - Verfahren fuer die Bestimmung bestimmter aromatischer Amine aus Azofarbstoffen - Teil 1: Nachweis der Verwendung bestimmter Azofarbstoffe mit und ohne Extraktion der Fasern (ISO 14362-1:2017); Deutsche Fassung EN ISO 14362-1:2017
A description is not available for this item.
DIN EN ISO 14362-1
June 1, 2015
Textiles - Methods for determination of certain aromatic amines derived from azo colorants - Part 1: Detection of the use of cetain azo colorants accessible with and without extracting the fibres (ISO/DIS 14362-1:2014); German and English version prEN ISO 14362-1:2015
A description is not available for this item.
Advertisement