DIN 86042

Spectacle blind flanges - Mating dimensions according to nominal pressures PN 10 and PN 16

inactive
Organization: DIN
Publication Date: 1 June 2015
Status: inactive
Page Count: 7
ICS Code (Flanges, couplings and joints): 23.040.60

Document History

August 1, 2016
Spectacle blind flanges - Mating dimensions according to nominal pressures PN 10 and PN 16
Diese Norm gilt für Blindlochscheiben; diese können in den hier festgelegten Maßen bis zu Temperaturen von 120 °C und Betriebsüberdrücken bis zu den angegebenen Nenndrücken verwendet werden. Bei...
DIN 86042
June 1, 2015
Spectacle blind flanges - Mating dimensions according to nominal pressures PN 10 and PN 16
A description is not available for this item.
September 1, 1978
Dummy Hole Plates (Spectacle Flanges); Mating Dimensions according to Nominal Pressure 10 and 16
A description is not available for this item.
Advertisement