DIN EN ISO 14362-1
Textiles - Methods for determination of certain aromatic amines derived from azo colorants - Part 1: Detection of the use of cetain azo colorants accessible with and without extracting the fibres (ISO/DIS 14362-1:2014); German and English version prEN ISO 14362-1:2015
inactive
| Organization: | DIN |
| Publication Date: | 1 June 2015 |
| Status: | inactive |
| Page Count: | 74 |
| ICS Code (Textiles in general): | 59.080.01 |
Document History
May 1, 2017
Textiles - Methods for determination of certain aromatic amines derived from azo colorants - Part 1: Detection of the use of certain azo colorants accessible with and without extracting the fibres (ISO 14362-1:2017)
This document describes a method to detect the use of certain azo colorants that may not be used in the manufacture or treatment of certain commodities made of textile fibres and that are accessible...
DIN EN ISO 14362-1
June 1, 2015
Textiles - Methods for determination of certain aromatic amines derived from azo colorants - Part 1: Detection of the use of cetain azo colorants accessible with and without extracting the fibres (ISO/DIS 14362-1:2014); German and English version prEN ISO 14362-1:2015
A description is not available for this item.