DIN EN ISO 3459
Plastic piping systems - Mechanical joints between fittings and pressure pipes - Test method for leaktightness under negative pressure (ISO 3459:2015); German and English version EN ISO 3459:2015
inactive
| Organization: | DIN |
| Publication Date: | 1 June 2015 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Plastics fittings): | 23.040.45 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
This International Standard specifies two methods of testing for checking the leaktightness of assembled joints between mechanical fittings and plastic pressure pipes up to and including 63 mm. The test applies regardless of the design and material of the fitting used for jointing plastics pipe.
The test method is not applicable to fusion-welded joint.
Document History
July 1, 2022
Plastic piping systems - Mechanical joints between fittings and pressure pipes - Test method for leaktightness under negative pressure (ISO 3459:2022); German and English version EN ISO 3459:2022
A description is not available for this item.
June 1, 2021
Plastic piping systems - Mechanical joints between fittings and pressure pipes - Test method for leak tightness under negative pressure (ISO/DIS 3459:2021); German and English version prEN ISO 3459:2021
A description is not available for this item.
DIN EN ISO 3459
June 1, 2015
Plastic piping systems - Mechanical joints between fittings and pressure pipes - Test method for leaktightness under negative pressure (ISO 3459:2015); German and English version EN ISO 3459:2015
This International Standard specifies two methods of testing for checking the leaktightness of assembled joints between mechanical fittings and plastic pressure pipes up to and including 63 mm. The...