DIN EN ISO 3503
Plastics piping systems - Mechanical joints between fittings and pressure pipes - Test method for leaktightness under internal pressure of assemblies subjected to bending (ISO 3503:2015); German and English version EN ISO 3503:2015
| Organization: | DIN |
| Publication Date: | 1 June 2015 |
| Status: | active |
| Page Count: | 19 |
| ICS Code (Plastics fittings): | 23.040.45 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
This International Standard specifies a method for checking the leaktightness under internal pressure of assembled joints between mechanical fittings and plastic pressure pipes when subjected to bending. It defines the calculation method for the average bending radius and how to perform this bending.
Checking of the leaktightness under internal pressure is carried out in accordance with the method given in ISO 3458.
This test method is not applicable to fusion-welded joints.
Document History