DIN EN 4641-101

Aerospace series - Cables, optical, 125 µm diameter cladding - Part 101 : Tight structure 62,5 µm core GI fibre 0,9 mm outside diameter - Product standard; German and English version EN 4641-101:2015

active, Most Current
Organization: DIN
Publication Date: 1 June 2015
Status: active
Page Count: 29
ICS Code (On-board equipment and instruments): 49.090
scope:

This product standard specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with a 62,5/125 μm Graded Index fibre core, 0,9 mm outside diameter and of tight buffer construction, for inside wiring applications.

Document History

DIN EN 4641-101
June 1, 2015
Aerospace series - Cables, optical, 125 µm diameter cladding - Part 101 : Tight structure 62,5 µm core GI fibre 0,9 mm outside diameter - Product standard; German and English version EN 4641-101:2015
This product standard specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with a 62,5/125 μm Graded Index fibre core, 0,9 mm...
December 1, 2014
Aerospace series - Cables, optical, 125 µm diameter cladding - Part 101 : Tight structure 62.5 µm core GI fibre 0,9 mm outside diameter - Product Standard; German and English version FprEN 4641-101:2014
A description is not available for this item.

References

Advertisement