DIN EN ISO 28764

Vitreous and porcelain enamels - Production of specimens for testing enamels on sheet steel, sheet aluminium and cast iron (ISO/FDIS 28764:2015); German and English version FprEN ISO 28764:2015

inactive
Organization: DIN
Publication Date: 1 July 2015
Status: inactive
Page Count: 18
ICS Code (Enamels): 25.220.50

Document History

March 1, 2016
Vitreous and porcelain enamels - Production of specimens for testing enamels on sheet steel, sheet aluminium and cast iron (ISO 28764:2015)
This International Standard specifies a method for the production of specimens suitable for testing vitreous and porcelain enamel coatings. It specifies two different specimens: — specimens taken...
DIN EN ISO 28764
July 1, 2015
Vitreous and porcelain enamels - Production of specimens for testing enamels on sheet steel, sheet aluminium and cast iron (ISO/FDIS 28764:2015); German and English version FprEN ISO 28764:2015
A description is not available for this item.
June 1, 2011
Vitreous and porcelain enamels - Production of specimens for testing enamels on sheet steel, sheet aluminium and cast iron (ISO 28764:2008)
This International Standard specifies a method for the production of specimens suitable for testing vitreous and porcelain enamel coatings. It specifies two different specimens: — specimens taken...
Advertisement