CENELEC - EN 60384-8

Fixed capacitors for use in electronic equipment - Part 8: Sectional specification: Fixed capacitors of ceramic dielectric, Class 1

active, Most Current
Organization: CENELEC
Publication Date: 1 May 2015
Status: active
Page Count: 50
ICS Code (Ceramic and mica capacitors): 31.060.20
scope:

This part of IEC 60384 is applicable to fixed capacitors of ceramic dielectric with a defined temperature coefficient (dielectric Class 1), intended for use in electronic equipment, including leadless capacitors but excluding fixed surface mount multilayer capacitors of ceramic dielectric, which are covered by IEC 60384-21 (Class 1).

Capacitors for electromagnetic interference suppression are not included, but are covered by IEC 60384-14.

Document History

EN 60384-8
May 1, 2015
Fixed capacitors for use in electronic equipment - Part 8: Sectional specification: Fixed capacitors of ceramic dielectric, Class 1
This part of IEC 60384 is applicable to fixed capacitors of ceramic dielectric with a defined temperature coefficient (dielectric Class 1), intended for use in electronic equipment, including...
June 1, 2005
Fixed capacitors for use in electronic equipment Part 8: Sectional specification: Fixed capacitors of ceramic dielectric, Class 1
A description is not available for this item.

References

Advertisement