CENELEC - EN 62541-7

OPC unified architecture - Part 7: Profiles

inactive
Organization: CENELEC
Publication Date: 1 May 2015
Status: inactive
Page Count: 114
ICS Code (Open systems interconnection (OSI)): 35.100
ICS Code (Industrial process measurement and control): 25.040.40
scope:

This part of IEC 62541 describes the OPC Unified Architecture (OPC UA) Profiles. The Profiles in this document are used to segregate features with regard to testing of OPC UA products and the nature of the testing (tool based or lab based). This includes the testing performed by the OPC Foundation provided OPC UA CTT (a self-test tool) and by the OPC Foundation provided Independent certification test labs. This could equally as well refer to test tools provided by another organization or a test lab provided by another organization. What is important is the concept of automated tool based testing versus lab based testing. The scope of this standard includes defining functionality that can only be tested in an a lab and defining the grouping of functionality that is to be used when testing OPC UA products either in a lab or using automated tools. The definition of actual TestCases is not within the scope of this document, but the general categories of TestCases are within the scope of this document.

Most OPC UA applications will conform to several, but not all of, the Profiles.

Document History

August 1, 2020
OPC unified architecture - Part 7: Profiles
This part of IEC 62541 defines the OPC Unified Architecture (OPC UA) Profiles. The Profiles in this document are used to segregate features with regard to testing of OPC UA products and the nature of...
EN 62541-7
May 1, 2015
OPC unified architecture - Part 7: Profiles
This part of IEC 62541 describes the OPC Unified Architecture (OPC UA) Profiles. The Profiles in this document are used to segregate features with regard to testing of OPC UA products and the nature...
September 1, 2012
OPC unified architecture - Part 7: Profiles
This part of the IEC 62541 series describes the OPC Unified Architecture Profiles. The Profiles are used to describe the functionality that an OPC UA Server exposes or that an OPC UA Client consumes....

References

Advertisement