DSF/ISO/DIS 24631-3

Radiofrequency identification of animals-- Part 3: Evaluation of performance of RFID transponders conforming with ISO 11784 and ISO 11785

pending, Most Current
Organization: DS
Status: pending
Page Count: 37
ICS Code (Other standards related to farm buildings and installations): 65.040.99
scope:

This part of ISO 24631 provides the means of evaluating the performance of ISO 11784- and ISO 11785-conformant RFID (radiofrequency identification) transponders used in the individual identification of animals. The test procedures specified in this part of ISO 24631 are recognized by the FECAVA (Federation of European Companion Animals Veterinary Association) and WSAVA (World Small Animal Veterinarian Association) and as such can be applied also to companion animals.

Document History

DSF/ISO/DIS 24631-3
Radiofrequency identification of animals-- Part 3: Evaluation of performance of RFID transponders conforming with ISO 11784 and ISO 11785
This part of ISO 24631 provides the means of evaluating the performance of ISO 11784- and ISO 11785-conformant RFID (radiofrequency identification) transponders used in the individual identification...
Radiofrequency identification of animals - Part 3: Evaluation of performance of RFID transponders conforming with ISO 11784 and ISO 11785
This part of ISO 24631 specifies rules and procedures for verifying the performance of RFID transponders, used in individual animal identification, conforming with ISO 11784 and ISO 11785.
Advertisement