DSF/FPREN 13757-5

Communication systems for meters - Part 5: Wireless M-Bus relaying

pending
Organization: DS
Status: pending
Page Count: 106
ICS Code (Physical layer): 35.100.10
ICS Code (Telecontrol. Telemetering): 33.200
ICS Code (Data link layer): 35.100.20
scope:

This European Standard specifies the protocols to use when performing relaying in wireless meter readout networks. This European Standard is an extension to wireless meter readout specified in EN 13757-4. It supports the routing of modes P and Q, and simple single-hop repeating of modes S, T, C, F and N. The main use of this standard is to support simple retransmission as well as routed wireless networks for the readout of meters. NOTE Electricity meters are not covered by this standard, as the standardisation of remote readout of electricity meters is a task for IEC/CENELEC.

Document History

January 29, 2016
Communication systems for meters - Part 5: Wireless M-Bus relaying
This European Standard specifies the protocols to use when performing relaying in wireless meter readout networks. This European Standard is an extension to wireless meter readout specified in EN...
October 27, 2008
Communication systems for meters and remote reading of meters - Part 5: Wireless relaying
This standard defines the requirements for the protocols to use when performing relaying in wireless meter readout networks. This document is an extension to Part 4 of EN 13757, Wireless meter...
Communication systems for meters and remote reading of meters - Part 5: Wireless relaying
This European Standard specifies the protocols to use when performing relaying in wireless meter readout networks. This European Standard is an extension to wireless meter readout specified in EN...
DSF/FPREN 13757-5
Communication systems for meters - Part 5: Wireless M-Bus relaying
This European Standard specifies the protocols to use when performing relaying in wireless meter readout networks. This European Standard is an extension to wireless meter readout specified in EN...
Wireless meter readout - Communication systems for meters and remote reading of meters - Part 5: Relaying
This standard defines the requirements for the protocols to use when performing relaying in wireless meter readout networks. This document is an extension to Part 4 of EN 13757, Wireless meter...
Advertisement