DSF/FPREN 63005-1

Secondary cells and batteries containing alkaline or other non-acid electrolytes - Part 1: Secondary lithium cells and batteries for portable applications

pending
Organization: DS
Status: pending
Page Count: 23
ICS Code (Other cells and batteries): 29.220.99
scope:

IEC 61960:2011 specifies performance tests, designations, markings, dimensions and other requirements for secondary lithium single cells and batteries for portable applications. The objective of this standard is to provide the purchasers and users of secondary lithium cells and batteries with a set of criteria with which they can judge the performance of secondary lithium cells and batteries offered by various manufacturers. This second edition cancels and replaces the first edition published in 2003. It is a technical revision. This edition includes the following significant technical changes with respect to the previous edition: - 7.6 Endurance in cycles: addition of an accelerated test procedure.

Document History

November 20, 2017
Event video data recorder for road vehicle accidents – Part 1: Basic requirements
IEC 63005-1:2017(E) describes basic requirements for event video data recorders (EVDRs) for road vehicle accidents, used for identifying and analysing causes of accidents based on video from a...
DSF/FPREN 63005-1
Secondary cells and batteries containing alkaline or other non-acid electrolytes - Part 1: Secondary lithium cells and batteries for portable applications
IEC 61960:2011 specifies performance tests, designations, markings, dimensions and other requirements for secondary lithium single cells and batteries for portable applications. The objective of this...
Advertisement