CENELEC - EN 62106

Specification of the radio data system (RDS) for VHF/FM sound broadcasting in the frequency range from 87,5 MHz to 108,0 MHz

active, Most Current
Organization: CENELEC
Publication Date: 1 May 2015
Status: active
Page Count: 176
ICS Code (Video systems): 33.160.40
scope:

This International Standard describes the Radio Data System, RDS, intended for application to VHF/FM sound broadcasts in the range 87,5 MHz to 108,0 MHz which may carry either stereophonic (pilot-tone system) or monophonic programmes (as stated in ITU-R Recommendation BS 450-3 and ITU-R Recommendation BS.643-3). The main objectives of RDS are to enable improved functionality for FM receivers and to make them more userfriendly by using features such as Programme Identification, Programme Service name display and, where applicable, automatic tuning for portable and car radios, in particular. The relevant basic tuning and switching information therefore has to be implemented by the type 0 group (see 6.1.5.1), and it is not optional unlike many of the other possible features in RDS.

Document History

EN 62106
May 1, 2015
Specification of the radio data system (RDS) for VHF/FM sound broadcasting in the frequency range from 87,5 MHz to 108,0 MHz
This International Standard describes the Radio Data System, RDS, intended for application to VHF/FM sound broadcasts in the range 87,5 MHz to 108,0 MHz which may carry either stereophonic...
December 1, 2009
Specification of the Radio Data System (RDS) for VHF/FM sound broadcasting in the frequency range from 87,5 MHz to 108,0 MHz
This International Standard describes the Radio Data System, RDS, intended for application to VHF/FM sound broadcasts in the range 87,5 MHz to 108,0 MHz which may carry either stereophonic...
December 1, 2001
Specification of the Radio Data System (RDS) for VHF/FM Sound Broadcasting in the Frequency Range from 87,5 to 108,0 MHz
A description is not available for this item.

References

Advertisement