CEN - EN 1303

Building hardware - Cylinders for locks - Requirements and test methods

active, Most Current
Organization: CEN
Publication Date: 1 June 2015
Status: active
Page Count: 38
ICS Code (Building accessories): 91.190
scope:

This European Standard applies to cylinders and their keys for such locks as are normally used in buildings and are designed to be used with cylinders, where the locks have an operational torque of maximum 1,2 Nm.

This European Standard specifies performance and other requirements for the strength, security, durability, performance and corrosion resistance of cylinders and their original keys. It establishes one category of use, three grades of durability, three grades for fire and four grades corrosion resistance all based on performance tests as well as six grades of key related security based on design requirements and five grades on performance tests that simulate attack.

This European Standard includes tests of satisfactory operation at a range of temperatures. It specifies test methods to be used on cylinders and their protective measures linked with these cylinders and recommended by the manufacturer.

Corrosion resistance is specified by reference to the requirements of EN 1670 on corrosion resistance of building hardware.

The suitability of cylinders for use on fire or smoke-door assemblies is determined by fire performance tests conducted in addition to the performance testing required by this standard. Since suitability for use on fire doors is not essential in every situation the manufacturer has the option to state if the cylinder conforms to these additional requirements or not. If so claimed, cylinders will comply with the requirements in Annex A.

On occasions there may be a need for additional functions within the design of the cylinder. Purchasers should satisfy themselves that the products are suitable for their intended use.

Document History

EN 1303
June 1, 2015
Building hardware - Cylinders for locks - Requirements and test methods
This European Standard applies to cylinders and their keys for such locks as are normally used in buildings and are designed to be used with cylinders, where the locks have an operational torque of...
February 1, 2005
Building hardware - Cylinders for locks - Requirements and test methods
A description is not available for this item.
February 1, 2005
Building Hardware - Cylinders for Locks - Requirements and Test Methods
A description is not available for this item.
March 1, 1998
Building Hardware - Cylinders for Locks - Requirements and Test Methods
A description is not available for this item.

References

Advertisement