CEN - EN 30-2-1

Domestic cooking appliances burning gas - Part 2-1: Rational use of energy - General

active, Most Current
Organization: CEN
Publication Date: 1 June 2015
Status: active
Page Count: 14
ICS Code (Cooking ranges, working tables, ovens and similar appliances): 97.040.20
scope:

This European Standard sets out the requirements and the test method for the rational use of energy of gas burning domestic cooking appliances, in accordance with EN 30-1-1:2008+A3:2013, Clause 1.

This European Standard covers type testing only.

NOTE The calorific values specified in this European Standard are based on the gross calorific value (Hs) as defined in EN 30-1-1:2008+A3:2013.

Document History

March 1, 2022
Domestic cooking appliances burning gas - Part 2-1: Rational use of energy - General
This document sets out the requirements and the test method for the rational use of energy of gas burning domestic cooking appliances, in accordance with EN 30-1-1:2021, Clause 1. This document...
EN 30-2-1
June 1, 2015
Domestic cooking appliances burning gas - Part 2-1: Rational use of energy - General
This European Standard sets out the requirements and the test method for the rational use of energy of gas burning domestic cooking appliances, in accordance with EN 30-1-1:2008+A3:2013, Clause 1....
March 1, 1998
Domestic Cooking Appliances Burning Gas - Part 2-1: Rational Use of Energy - General
A description is not available for this item.
March 1, 1998
Domestic Cooking Appliances Burning Gas - Part 2-1: Rational Use of Energy - General
A description is not available for this item.
March 1, 1998
Domestic Cooking Appliances Burning Gas - Part 2-1: Rational Use of Energy - General
A description is not available for this item.

References

Advertisement