CENELEC - EN 50341-2-20

Overhead electrical lines exceeding AC 45 kV - Part 2-20: National Normative Aspects (NNA) for ESTONIA (based on EN 50341-1:2012)

inactive
Organization: CENELEC
Publication Date: 1 February 2015
Status: inactive
Page Count: 46
ICS Code (Power transmission and distribution lines): 29.240.20
scope:

General

Application to new lines

This Part 2-20 applies to all new overhead electric lines with nominal system voltages exceeding AC 1 kV and with rated frequencies below 100 Hz. This standard also applies to D.C. overhead lines in structural aspects.

"New overhead line"

A "new overhead line" means a completely new line between two points, A and B. A new branch line of the existing power line should be considered as a new power line including the junction support, for which specific requirements should be defined in the Project Specification.

Document History

December 1, 2018
Overhead electrical lines exceeding AC 1 kV - Part 2-20: National Normative Aspects (NNA) for ESTONIA
General EE.1 Application to new lines In Estonia the standard EN 50341-1 (Part 1) can only be applied using this NNA (EN 50341-2-20) containing National Normative Aspects for Estonia. This Part...
EN 50341-2-20
February 1, 2015
Overhead electrical lines exceeding AC 45 kV - Part 2-20: National Normative Aspects (NNA) for ESTONIA (based on EN 50341-1:2012)
General Application to new lines This Part 2-20 applies to all new overhead electric lines with nominal system voltages exceeding AC 1 kV and with rated frequencies below 100 Hz. This standard also...

References

Advertisement