SN - NS-EN 4674-003:2015
Aerospace series - Electrical cables, installation - Self-wrapping shielding (EMI) protective sleeve - Part 003: Open sleeve - Inside pressurized area - EMI protection 5 kA - Temperature range – 65 °C to 200 °C - Product standard
inactive, Most Current
| Organization: | SN |
| Publication Date: | 1 May 2015 |
| Status: | inactive |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
Document History
NS-EN 4674-003:2015
May 1, 2015
Aerospace series - Electrical cables, installation - Self-wrapping shielding (EMI) protective sleeve - Part 003: Open sleeve - Inside pressurized area - EMI protection 5 kA - Temperature range – 65 °C to 200 °C - Product standard
A description is not available for this item.