AFNOR - NF EN 302208-2

Electromagnetic compatibility and radio spectrum matters (ERM) - Radio frequency identification equipment operating in the band 865 MHz to 868 MHz with power levels up to 2 W and in the band 915 MHz to 921 MHz with power levels up to 4 W - Part 2 : harmonized EN covering the essential requirements of article 3.2 of the R&TTE Directive (V2.1.1)

active, Most Current
Organization: AFNOR
Publication Date: 6 June 2015
Status: active
ICS Code (Electromagnetic compatibility in general): 33.100.01
ICS Code (Receiving and transmitting equipment): 33.060.20

Document History

NF EN 302208-2
June 6, 2015
Electromagnetic compatibility and radio spectrum matters (ERM) - Radio frequency identification equipment operating in the band 865 MHz to 868 MHz with power levels up to 2 W and in the band 915 MHz to 921 MHz with power levels up to 4 W - Part 2 : harmonized EN covering the essential requirements of article 3.2 of the R&TTE Directive (V2.1.1)
A description is not available for this item.
Advertisement