AFNOR - NF EN 4627
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Forgings - De < ou = 200 mm - Rm greater than or equal to 1 150 MPa and less than or equal to 1 300 MPa
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 15 May 2015 |
| Status: | active |
| ICS Code (Steels): | 49.025.10 |
Document History
NF EN 4627
May 15, 2015
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Forgings - De < ou = 200 mm - Rm greater than or equal to 1 150 MPa and less than or equal to 1 300 MPa
A description is not available for this item.