ASTM International - ASTM F1312-90(2002)

Standard Specification for Brick, Insulating, High Temperature, Fire Clay

inactive
Buy Now
Organization: ASTM International
Publication Date: 31 August 1990
Status: inactive
Page Count: 3
ICS Code (Refractories): 81.080
scope:

1.1 This specification covers one type of thermal insulating brick for use as backup insulation for refractory furnace linings of boiler furnaces.

1.2 The values stated in inch-pound units are to be regarded as standard. The SI units in parentheses are for information purposes only and may be approximate.

Document History

May 1, 2023
Standard Specification for Brick, Insulating, High Temperature, Fire Clay
1.1 This specification covers two types of thermal insulating brick for industrial or marine boiler furnaces. Type I is a special, 2500?°F (1371?°C) maximum service temperature, insulating firebrick...
December 1, 2019
Standard Specification for Brick, Insulating, High Temperature, Fire Clay
1.1 This specification covers two types of thermal insulating brick for industrial or marine boiler furnaces. Type I is a special, 2500°F (1371°C) maximum service temperature, insulating firebrick...
October 1, 2013
Standard Specification for Brick, Insulating, High Temperature, Fire Clay
This specification covers thermal insulating bricks made from fire clay that are used as backup insulation for refractory furnace linings of boiler furnaces. The bricks shall be composed of...
May 1, 2007
Standard Specification for Brick, Insulating, High Temperature, Fire Clay
This specification covers thermal insulating bricks made from fire clay that are used as backup insulation for refractory furnace linings of boiler furnaces. The bricks shall be composed of...
November 10, 1997
Standard Specification for Brick, Insulating, High Temperature Fire Clay
1.1 This specification covers one type of thermal insulating brick for use as back-up insulation for refractory furnace linings of boiler furnaces. 1.2 The values stated in inch-pound units are to...
ASTM F1312-90(2002)
August 31, 1990
Standard Specification for Brick, Insulating, High Temperature, Fire Clay
1.1 This specification covers one type of thermal insulating brick for use as backup insulation for refractory furnace linings of boiler furnaces. 1.2 The values stated in inch-pound units are to be...
Advertisement