DLA - DSCC-VID-V62/07649 REV A

MICROCIRCUIT, DIGITAL, FIXED POINT DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 11 June 2015
Status: inactive
Page Count: 60
scope:

This drawing documents the general requirements of a high performance Fixed-Point Digital Signal Processor microcircuit, with an operating temperature range of 00C to +900C (devices type 01, 04, 05 and 06), an extended operating temperature range of -550C to +1050C (device type 02) and an extended operating temperature range of -400C to +1050C (device type 03).

Document History

January 18, 2022
MICROCIRCUIT, DIGITAL, FIXED POINT DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
Scope. This drawing documents the general requirements of a high performance Fixed-Point Digital Signal Processor microcircuit, with an operating temperature range of 0°C to +90°C (devices type 01,...
DSCC-VID-V62/07649 REV A
June 11, 2015
MICROCIRCUIT, DIGITAL, FIXED POINT DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance Fixed-Point Digital Signal Processor microcircuit, with an operating temperature range of 00C to +900C (devices type 01, 04, 05...
April 22, 2008
MICROCIRCUIT, DIGITAL, FIXED POINT DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance Fixed-Point Digital Signal Processor microcircuit, with an operating temperature range of 0°C to +90°C (devices type 01, 04, 05...

References

Advertisement