DSF/ISO/IEC FDIS 24779-9

Information technology -- Cross-jurisdictional and societal aspects of implementation of biometric technologies -- Pictograms, icons and symbols for use with biometric systems-- Part 9: Vascular applications

pending, Most Current
Organization: DS
Status: pending
Page Count: 13
ICS Code (Graphical symbols for use on information technology and telecommunications technical drawings and in relevant technical product documentation): 01.080.50
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 24779 specifies the symbols and icons to be used in conjunction with vascular image recognition. This International Standard specifies a family of symbols and icons used in association with devices for biometric enrolment, verification, and/or identification. Icons are for display on visual display screens. Symbols are printed on signs and printed documents including user documents, hand outs, training material, installation/maintenance manuals, and on case or key tops and buttons of devices. The symbols and icons are intended to show the modality of biometrics and to advise the necessity of appropriate preparation and the behaviour required in order to use the biometric systems. This International Standard focuses on communication with the data capture subject. Operators could use this International Standard but they might need additional symbols and information

Document History

DSF/ISO/IEC FDIS 24779-9
Information technology -- Cross-jurisdictional and societal aspects of implementation of biometric technologies -- Pictograms, icons and symbols for use with biometric systems-- Part 9: Vascular applications
This part of ISO/IEC 24779 specifies the symbols and icons to be used in conjunction with vascular image recognition. This International Standard specifies a family of symbols and icons used in...
Advertisement