DS/ISO/IEC/IEEE 15288

Systems and software engineering – System life cycle processes

active, Most Current
Buy Now
Organization: DS
Publication Date: 3 June 2015
Status: active
Page Count: 120
ICS Code (Software): 35.080
scope:

ISO/IEC/IEEE 15288:2015 establishes a common framework of process descriptions for describing the life cycle of systems created by humans. It defines a set of processes and associated terminology from an engineering viewpoint. These processes can be applied at any level in the hierarchy of a system's structure. Selected sets of these processes can be applied throughout the life cycle for managing and performing the stages of a system's life cycle. This is accomplished through the involvement of all stakeholders, with the ultimate goal of achieving customer satisfaction. ISO/IEC/IEEE 15288:2015 also provides processes that support the definition, control and improvement of the system life cycle processes used within an organization or a project. Organizations and projects can use these processes when acquiring and supplying systems. ISO/IEC/IEEE 15288:2015 concerns those systems that are man-made and may be configured with one or more of the following system elements: hardware, software, data, humans, processes (e.g., processes for providing service to users), procedures (e.g., operator instructions), facilities, materials and naturally occurring entities.

Document History

May 24, 2023
Systems and software engineering – System life cycle processes
This document establishes a common framework of process descriptions for describing the life cycle of systems created by humans, defining a set of processes and associated terminology from an...
DS/ISO/IEC/IEEE 15288
June 3, 2015
Systems and software engineering – System life cycle processes
ISO/IEC/IEEE 15288:2015 establishes a common framework of process descriptions for describing the life cycle of systems created by humans. It defines a set of processes and associated terminology...
Advertisement