DSF/PREN 50561-2

Powerline communication apparatus used in low voltage installations - Radio disturbance characteristics - Limits and methods of measurement - Part 2: Apparatus for access-network use

pending
Organization: DS
Status: pending
Page Count: 27
ICS Code (Powerline telecommunications): 33.040.60
ICS Code (Electromagnetic compatibility in general): 33.100.01
scope:

This part of EN 50561 specifies limits and methods of measurement of radio disturbance characteristics for PLC access network communication apparatus that use the low voltage power installation as the transmission medium. This European Standard applies to equipment that communicate over this medium in the frequency range 1,60 65 MHz to 30 MHz. Procedures are given for the measurement of signals generated by the equipment and limits are specified for the frequency range 9 kHz to 400 GHz. No measurement is required at frequencies where no limit is specified.

Document History

Power line communication apparatus used in low voltage installations - Radio disturbance characteristics - Limits and methods of measurement - Part 2: Apparatus for access-network use
This part of EN 50561 specifies limits and methods of measurement of radio disturbance characteristics for PLC access network communication apparatus that use the low voltage power installation as...
DSF/PREN 50561-2
Powerline communication apparatus used in low voltage installations - Radio disturbance characteristics - Limits and methods of measurement - Part 2: Apparatus for access-network use
This part of EN 50561 specifies limits and methods of measurement of radio disturbance characteristics for PLC access network communication apparatus that use the low voltage power installation as...
Advertisement