CENELEC - EN 62541-5

OPC unified architecture - Part 5: Information Model

inactive
Organization: CENELEC
Publication Date: 1 May 2015
Status: inactive
Page Count: 126
ICS Code (Open systems interconnection (OSI)): 35.100
ICS Code (Industrial process measurement and control): 25.040.40
scope:

This part of IEC 62541 defines the Information Model of the OPC Unified Architecture. The Information Model describes standardised Nodes of a Server's AddressSpace. These Nodes are standardised types as well as standardised instances used for diagnostics or as entry points to server-specific Nodes. Thus, the Information Model defines the AddressSpace of an empty OPC UA Server. However, it is not expected that all Servers will provide all of these Nodes.

Document History

September 1, 2020
OPC Unified Architecture - Part 5: Information Model
This part of IEC 62541 defines the Information Model of the OPC Unified Architecture. The Information Model describes standardized Nodes of a Server’s AddressSpace. These Nodes are standardized types...
EN 62541-5
May 1, 2015
OPC unified architecture - Part 5: Information Model
This part of IEC 62541 defines the Information Model of the OPC Unified Architecture. The Information Model describes standardised Nodes of a Server's AddressSpace. These Nodes are standardised types...
December 1, 2011
OPC unified architecture - Part 5: Information model
This part of IEC 62541 defines the Information Model of the OPC Unified Architecture (OPC UA). The Information Model describes standardised Nodes of a server's AddressSpace. These Nodes are...

References

Advertisement