CENELEC - EN 61169-51
Radio-frequency connectors - Part 51: Sectional specification for RF coaxial connectors with inner diameter of outer conductors 13,5 mm with bayonet lock - Characteristic impedance 50 O (type QLI)
| Organization: | CENELEC |
| Publication Date: | 1 May 2015 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (RF connectors): | 33.120.30 |
scope:
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for type QLI R.F. coaxial connectors with quick lock.
The connectors are normally used with 50 Ω corrugated cable and flexible cables for middle power applications in an operating range up to 6 GHz.
It describes the interface dimensions for general purpose connectors with gauging information and the mandatory tests selected from IEC 61169-1 applicable to all detail specifications relative to type QLI connectors.
This specification indicates the recommended performance characteristics to be considered when writing a DS and covers all tests schedules and inspection requirements.
NOTE Metric dimension are original dimensions.
All un-dimensioned pictorial configurations are for reference purpose only.
Document History