DSF/FPREN 60086-3

Primary batteries - Part 3: Watch batteries

inactive
Organization: DS
Status: inactive
Page Count: 28
ICS Code (Primary cells and batteries): 29.220.10
ICS Code (Watches): 39.040.10
scope:

IEC 60086-3:2011(E) specifies dimensions, designation, methods of tests and requirements for primary batteries for watches. In several cases, a menu of test methods is given. When presenting battery electrical characteristics and/or performance data, the manufacturer specifies which test method was used. The major technical changes with respect to the previous edition are the drawings, a review of the table of electrochemical systems and a harmonization of the marking clause with the other standards of the IEC 60086 series. Moreover, the table of the leakage levels was extended by adding drawings with better visualization. This publication is published as a double logo standard.

Document History

October 6, 2016
Primary batteries – Part 3: Watch batteries
This part of IEC 60086 specifies dimensions, designation, methods of tests and requirements for primary batteries for watches. In several cases, a menu of test methods is given. When presenting...
June 1, 2011
Primary batteries – Part 3: Watch batteries
This part of IEC 60086 specifies dimensions, designation, methods of tests and requirements for primary batteries for watches. In several cases, a menu of test methods is given. When presenting...
May 26, 2005
Primary batteries - Part 3: Watch batteries
This part of EN 60086 specifies dimensions, designation, methods of tests and requirements for primary batteries for watches. In several cases, a list of test methods is given. When presenting...
March 21, 2000
Primary batteries -- Part 3: Watch batteries
This part of IEC 60086 specifies dimensions, designation, methods of tests and requirements for primary batteries for watches. In several cases, a menu of test methods is given. When presenting...
DSF/FPREN 60086-3
Primary batteries - Part 3: Watch batteries
IEC 60086-3:2011(E) specifies dimensions, designation, methods of tests and requirements for primary batteries for watches. In several cases, a menu of test methods is given. When presenting battery...
Primary batteries -- Part 3: Watch batteries
This part of IEC 60086 specifies dimensions, designation, methods of tests and requirements for primary batteries for watches. In several cases, a menu of test methods is given. When presenting...
Primary batteries - Part 3: Watch batteries
IEC 60086-3:2011(E) specifies dimensions, designation, methods of tests and requirements for primary batteries for watches. In several cases, a menu of test methods is given. When presenting battery...
Primary batteries -- Part 3: Watch batteries
This part of IEC 60086 specifies dimensions, designation, methods of tests and requirements for primary batteries for watches. In several cases, a menu of test methods is given. When presenting...
Advertisement