DSF/PREN 16236

Evaluation of conformity of aggregates - Initial Type Testing and Factory Production Control

pending
Organization: DS
Status: pending
Page Count: 36
ICS Code (Mineral materials and products): 91.100.15
scope:

This European Standard specifies both type testing and factory production control requirements for use during the assessment and verification of constancy of performance of aggregates. Additional testing carried out within contracts is beyond the scope of this standard. This European Standard is applicable to European Standards for aggregates if regulatory marking of conformity is to be applied. It is also applicable to European Standards for aggregates where regulatory marking does not apply. This European Standard is applicable to the control of aggregates within the scope of EN 12620, EN 13043, EN 13242, EN 13139, EN 13383-1 and EN 13450.

Document History

July 23, 2018
Assessment and Verification of the Constancy of Performance (AVCP) of aggregates – Type testing and Factory Production Control
This European Standard specifies both type testing and factory production control procedures for use during the assessment and verification of constancy of performance of aggregates. Additional...
May 21, 2013
Evaluation of conformity of aggregates - Initial Type Testing and Factory Production Control
This European Standard specifies both initial type testing and factory production control requirements for use during the evaluation and production of aggregates. Additional testing carried out...
Assessment and Verification of the Constancy of Performance (AVCP) of aggregates – Type testing and Factory Production Control
This European Standard specifies both type testing and factory production control requirements for use during the assessment and verification of constancy of performance of aggregates. Additional...
Evaluation of Conformity (EoC) of Aggregates - Factory Production Control
This European Standard specifies both initial type testing and factory production control requirements for use during the evaluation and production of aggregates. Additional testing carried out...
Evaluation of conformity of aggregates
This European Standard specifies both initial type testing and factory production control requirements for use during the evaluation and production of aggregates. Additional testing carried out...
DSF/PREN 16236
Evaluation of conformity of aggregates - Initial Type Testing and Factory Production Control
This European Standard specifies both type testing and factory production control requirements for use during the assessment and verification of constancy of performance of aggregates. Additional...
Advertisement