DSF/ISO/FDIS 22401

Equipment for crop protection -- Method for measurement of potential drift from horizontal boom sprayer systems by the use of a test bench

pending
Organization: DS
Status: pending
Page Count: 21
ICS Code (Plant care equipment): 65.060.40
scope:

This International Standard provides a test method to measure spray sedimentation from horizontal boom sprayers using a test bench. The sedimentation measure gives a value for potential spray drift. These measurements can be used to compare different sprayer setups on the same sprayer. This International Standard is applicable to mounted, trailed and self-propelled field crop sprayers used in arable crops; and horizontal boom sprayers used for weed control in orchards/vineyards and spray application on horticultural crops. This International Standard is intended for booms using a uniform set of spray generators. If intended for spray drift classification of the sprayer, the comparison is limited to nozzle type, pressure and boom height. NOTE Further investigations and tests are on-going to consider other parameters for classification aims (e.g. air assisted system, forward speed, nozzle spacing and orientation).

Document History

November 13, 2015
Equipment for crop protection - Method for measurement of potential spray drift from horizontal boom sprayers by the use of a test bench
ISO 22401:2015 provides a test method to measure spray sedimentation from horizontal boom sprayers using a test bench. The sedimentation measure gives a value for potential spray drift. These...
DSF/ISO/FDIS 22401
Equipment for crop protection -- Method for measurement of potential drift from horizontal boom sprayer systems by the use of a test bench
This International Standard provides a test method to measure spray sedimentation from horizontal boom sprayers using a test bench. The sedimentation measure gives a value for potential spray drift....
Advertisement