DIN EN 61158-3-14
Industrial communication networks - Fieldbus specifications - Part 3-14: Data-link layer service definition - Type 14 elements (IEC 61158-3-14:2014); English version EN 61158-3-14:2014, only on CD-ROM
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 July 2015 |
| Status: | active |
| Page Count: | 31 |
| ICS Code (Microprocessor systems): | 35.160 |
| ICS Code (Data link layer): | 35.100.20 |
Document History
DIN EN 61158-3-14
July 1, 2015
Industrial communication networks - Fieldbus specifications - Part 3-14: Data-link layer service definition - Type 14 elements (IEC 61158-3-14:2014); English version EN 61158-3-14:2014, only on CD-ROM
A description is not available for this item.
December 1, 2012
Industrial communication networks - Fieldbus specifications - Part 3-14: Data-link layer service definition - Type 14 elements (IEC 61158-3-14:2010); English version EN 61158-3-14:2012, only on CD-ROM
Anwendungsbeginn für die von CENELEC am 2012-03-28 angenommene Europäische Norm als DIN-Norm ist 2012-12-01.
Für DIN EN 61158-3-14:2008-09 gilt eine Übergangsfrist bis zum 2015-03-28.
September 1, 2008
Industrial communication networks - Fieldbus specifications - Part 3-14: Data-link layer service definition - Type 14 elements (IEC 61158-3-14:2007); English version EN 61158-3-14:2008, only on CD-ROM
A description is not available for this item.