DIN EN ISO 28706-4
Vitreous and porcelain enamels - Determination of resistance to chemical corrosion - Part 4: Determination of resistance to chemical corrosion by alkaline liquids using a cylindrical vessel (ISO/FDIS 28706-4:2015); German and English version FprEN ISO 28706-4:2015
inactive
| Organization: | DIN |
| Publication Date: | 1 July 2015 |
| Status: | inactive |
| Page Count: | 36 |
| ICS Code (Enamels): | 25.220.50 |
Document History
July 1, 2016
Vitreous and porcelain enamels - Determination of resistance to chemical corrosion - Part 4: Determination of resistance to chemical corrosion by alkaline liquids using a cylindrical vessel (ISO 28706-4:2016); German version EN ISO 28706-4:2016
Dieser Teil von ISO 28706 beschreibt ein Prüfverfahren zur Bestimmung der Beständigkeit von emaillierten Gegenständen gegen den Angriff alkalischer Flüssigkeiten bei Temperaturen zwischen 25 °C und...
DIN EN ISO 28706-4
July 1, 2015
Vitreous and porcelain enamels - Determination of resistance to chemical corrosion - Part 4: Determination of resistance to chemical corrosion by alkaline liquids using a cylindrical vessel (ISO/FDIS 28706-4:2015); German and English version FprEN ISO 28706-4:2015
A description is not available for this item.
August 1, 2011
Vitreous and porcelain enamels - Determination of resistance to chemical corrosion - Part 4: Determination of resistance to chemical corrosion by alkaline liquids using a cylindrical vessel (ISO 28706-4:2008); German version EN ISO 28706-4:2011
Dieser Teil von ISO 28706 legt ein Prüfverfahren zur Bestimmung der Beständigkeit von emaillierten Gegenständen gegen den Angriff alkalischer Flüssigkeiten bei Temperaturen zwischen 25 °C und 95 °C...
November 1, 2010
Vitreous and porcelain enamels - Determination of resistance to chemical corrosion - Part 4: Determination of resistance to chemical corrosion by alkaline liquids using a cylindrical vessel (ISO 28706-4:2008); German version FprEN ISO 28706-4:2010
A description is not available for this item.